Panduit Corp. Terminals - Rectangular Connectors LCC8-38D-L

Description
CONN TERM RECT TONG 8 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14851-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14851-ND
Terminals - Rectangular Connectors 298-14851-ND
CONN TERM RECT TONG 8 AWG #3/8

CONN TERM RECT TONG 8 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC8-38D-L
Terminals LCC8-38D-L
Terminals Copp Comp Lug 2H #8 AWG 3/8

Terminals Copp Comp Lug 2H #8 AWG 3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit - 52AH0927 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit
52AH0927
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit 52AH0927
TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14851-ND LCC8-38D-L 52AH0927
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Terminal Posts - 1796926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details