Win Source Part Number: 1050967-LCC8-38D-L
Category: Connectors, Interconnects>Termin
Series: Pan-Lug®
Color: Red
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 8 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.600" (15.24mm)
Length - Overall: 2.750" (69.85mm)
Insulation: Non-Insulated
Tab Thickness: 0.050" (1.27mm)
Stud/Tab Size: 3/8 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.180" (4.57mm)
Diameter - Barrel OD: 0.270" (6.86mm)
Diameter - Ring ID: 0.410" (10.41mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCA8-56-L; LCA8-10F-L; LCAX8-38-L;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498338267,298-1485
Base Product Number: LCC8
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1050967-LCC8-38D-L |
| Product Name | Connectors, Interconnects - Terminals - Rectangular Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |