Panduit Corp. Terminals - Rectangular Connectors LCC8-14AF-L

Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-22175-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-22175-ND
Terminals - Rectangular Connectors 298-22175-ND
CONN TERM RECT TONG 8 AWG #1/4

CONN TERM RECT TONG 8 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC8-14AF-L
Terminals LCC8-14AF-L
Terminals Copper Comp Lug 2H #8 AWG

Terminals Copper Comp Lug 2H #8 AWG

Buy Now Datasheet
Term, 90Deg Compression Lug, M6, 8Awg; Product Range Panduit - 52AH0925 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M6, 8Awg; Product Range Panduit
52AH0925
Term, 90Deg Compression Lug, M6, 8Awg; Product Range Panduit 52AH0925
TERM, 90DEG COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCC-F Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCC-F Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-22175-ND LCC8-14AF-L 52AH0925
Product Name Terminals - Rectangular Connectors Terminals Term, 90Deg Compression Lug, M6, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Ring Terminals - 1787273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details