Panduit Corp. Terminals - Rectangular Connectors LCC8-00-L

Description
CONN TERM RECT TONG 8 AWG
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-22173-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-22173-ND
Terminals - Rectangular Connectors 298-22173-ND
CONN TERM RECT TONG 8 AWG

CONN TERM RECT TONG 8 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC8-00-L
Terminals LCC8-00-L
Terminals Copp Comp Lug Blank tongue #8

Terminals Copp Comp Lug Blank tongue #8

Buy Now Datasheet
Terminal, Compression Lug, 8Awg; Product Range Panduit - 52AH0923 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 8Awg; Product Range Panduit
52AH0923
Terminal, Compression Lug, 8Awg; Product Range Panduit 52AH0923
TERMINAL, COMPRESSION LUG, 8AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non InsulatedRoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 8AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non InsulatedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-22173-ND LCC8-00-L 52AH0923
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details