Panduit Corp. Terminals - Rectangular Connectors LCC750-12-6

Description
CONN TERM RECT TONG 750 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 750 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14847-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14847-ND
Terminals - Rectangular Connectors 298-14847-ND
CONN TERM RECT TONG 750 MCM #1/2

CONN TERM RECT TONG 750 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 750Kcmil; Product Range Panduit - 49Y7057 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 750Kcmil; Product Range Panduit
49Y7057
Terminal, Compression Lug, M12, 750Kcmil; Product Range Panduit 49Y7057
TERMINAL, COMPRESSION LUG, M12, 750KCMIL; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 750KCMIL; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14847-ND 49Y7057
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 750Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Insulated Ferrules - 2214.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details