Panduit Corp. Terminals - Rectangular Connectors LCC600-12-6

Description
CONN TERM RECT TONG 600 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 600 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11787-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11787-ND
Terminals - Rectangular Connectors 298-11787-ND
CONN TERM RECT TONG 600 MCM #1/2

CONN TERM RECT TONG 600 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, M14, 600Kcmil; Product Range Panduit - 49Y7050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M14, 600Kcmil; Product Range Panduit
49Y7050
Terminal, Compression Lug, M14, 600Kcmil; Product Range Panduit 49Y7050
TERMINAL, COMPRESSION LUG, M14, 600KCMIL; Product Range:LCC Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M14; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M14, 600KCMIL; Product Range:LCC Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M14; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11787-ND 49Y7050
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M14, 600Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details