Panduit Corp. Terminals - Rectangular Connectors LCC6-38DW-L

Description
CONN TERM RECT LUG 6 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-1395-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-1395-ND
Terminals - Rectangular Connectors 298-1395-ND
CONN TERM RECT LUG 6 AWG #3/8

CONN TERM RECT LUG 6 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit - 52AH3451 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit
52AH3451
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit 52AH3451
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
LCC6-38DW-L
Terminals LCC6-38DW-L
Terminals #6 COPPER W/2 HOLES

Terminals #6 COPPER W/2 HOLES

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-1395-ND 52AH3451 LCC6-38DW-L
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 6Awg; Product Range Panduit Terminals
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details