Panduit Corp. Terminals - Rectangular Connectors LCC6-38D-L

Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14846-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14846-ND
Terminals - Rectangular Connectors 298-14846-ND
CONN TERM RECT TONG 6 AWG #3/8

CONN TERM RECT TONG 6 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC6-38D-L
Terminals LCC6-38D-L
Terminals Copper Comp. Lug 2H #6 AWG

Terminals Copper Comp. Lug 2H #6 AWG

Buy Now Datasheet
Lug, Split Bolt, Mechanical, 6Awg; Product Range Panduit - 72P1876 - Newark, An Avnet Company
Chicago, IL, United States
Lug, Split Bolt, Mechanical, 6Awg; Product Range Panduit
72P1876
Lug, Split Bolt, Mechanical, 6Awg; Product Range Panduit 72P1876
LUG, SPLIT BOLT, MECHANICAL, 6AWG; Product Range:LCC Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

LUG, SPLIT BOLT, MECHANICAL, 6AWG; Product Range:LCC Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14846-ND LCC6-38D-L 72P1876
Product Name Terminals - Rectangular Connectors Terminals Lug, Split Bolt, Mechanical, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details