Panduit Corp. Terminals - Rectangular Connectors LCC6-38BW-L

Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19896-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19896-ND
Terminals - Rectangular Connectors 298-19896-ND
CONN TERM RECT TONG 6 AWG #3/8

CONN TERM RECT TONG 6 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit - 52AH0922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit
52AH0922
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit 52AH0922
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCC6-38BW-L
Terminals LCC6-38BW-L
Terminals COPPER COMP. LUG 2 HOLE

Terminals COPPER COMP. LUG 2 HOLE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-19896-ND 52AH0922 LCC6-38BW-L
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 6Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details