Panduit Corp. Terminals - Rectangular Connectors LCC6-38BDW-L

Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14845-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14845-ND
Terminals - Rectangular Connectors 298-14845-ND
CONN TERM RECT TONG 6 AWG #3/8

CONN TERM RECT TONG 6 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC6-38BDW-L
Terminals LCC6-38BDW-L
Terminals Copp Comp Lug 2H #6 AWG 3/8

Terminals Copp Comp Lug 2H #6 AWG 3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit - 45AC6158 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit
45AC6158
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit 45AC6158
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14845-ND LCC6-38BDW-L 45AC6158
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details