The product is a rectangular connector terminal designed for use with stranded copper conductors, specifically identified as part number 298-11788-ND. It features a long barrel design that maximizes the number of crimps, enhancing wire pull-out strength and electrical performance. An inspection window allows for visual confirmation of full conductor insertion. The terminal is tin-plated to resist corrosion and is UL Listed and CSA Certified for use at voltages up to 35 kV and temperatures rated to 90°C when crimped with compatible tools. It meets NEBS Level 3 testing and complies with J-STD-607-A and TIA-942 standards for network systems grounding applications. The product is available with NEMA hole sizes and spacing, making it suitable for various applications requiring reliable electrical connections.
CONN TERM RECT TONG 6 AWG #1/4
Terminals Copp Comp Lug 2H #6 AWG
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:LCC Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non InsulatedRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-11788-ND | LCC6-14JAWF-L | 61J7045 |
| Product Name | Terminals - Rectangular Connectors | Terminals | Terminal, Compression Lug, M6, 6Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |