Panduit Corp. Terminals - Rectangular Connectors LCC6-14DW-L

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14844-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14844-ND
Terminals - Rectangular Connectors 298-14844-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit - 52AH0919 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
52AH0919
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit 52AH0919
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCC6-14DW-L
Terminals LCC6-14DW-L
Terminals Copper Compression Lug 2, #6 Blue

Terminals Copper Compression Lug 2, #6 Blue

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14844-ND 52AH0919 LCC6-14DW-L
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 6Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1787273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details