Panduit Corp. Terminals - Rectangular Connectors LCC6-14D-L

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14843-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14843-ND
Terminals - Rectangular Connectors 298-14843-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit - 52AH0918 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
52AH0918
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit 52AH0918
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCC6-14D-L
Terminals LCC6-14D-L
Terminals 2-hole, long barrel copper compr lug

Terminals 2-hole, long barrel copper compr lug

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14843-ND 52AH0918 LCC6-14D-L
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 6Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details