Panduit Corp. Terminals - Rectangular Connectors LCC6-14BW-L

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14842-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14842-ND
Terminals - Rectangular Connectors 298-14842-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, 1/4, 6Awg; Product Range Panduit - 72AC7923 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4, 6Awg; Product Range Panduit
72AC7923
Terminal, Compression Lug, 1/4, 6Awg; Product Range Panduit 72AC7923
TERMINAL, COMPRESSION LUG, 1/4", 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4", 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
LCC6-14BW-L
Terminals LCC6-14BW-L
Terminals Copp Comp Lug 2H #6 AWG 1/4

Terminals Copp Comp Lug 2H #6 AWG 1/4

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14842-ND 72AC7923 LCC6-14BW-L
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 1/4, 6Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details