Panduit Corp. Terminals - Rectangular Connectors LCC6-14BDW-L

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14840-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14840-ND
Terminals - Rectangular Connectors 298-14840-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC6-14BDW-L
Terminals LCC6-14BDW-L
Terminals Copp Comp Lug 2H #6 AWG 1/4

Terminals Copp Comp Lug 2H #6 AWG 1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit - 52AH0917 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
52AH0917
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit 52AH0917
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14840-ND LCC6-14BDW-L 52AH0917
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers