The product is a rectangular connector terminal designed for use with stranded copper conductors, specifically identified as part number LCC6-10A-L. It features a long barrel design that maximizes the number of crimps, enhancing wire pull-out strength and electrical performance. The barrel is color-coded and marked with die index numbers for proper crimp die selection, ensuring compatibility with specified crimping tools. Constructed to withstand harsh environments, the enclosed barrel prevents corrosive materials from entering, and the tin-plated finish inhibits corrosion. This terminal is UL Listed and CSA Certified for operation at voltages up to 35 kV and is temperature rated to 90°C when crimped with the appropriate tools. It also meets NEBS Level 3 standards and is approved by the American Bureau of Shipping. The product is available with NEMA hole sizes and spacing, making it versatile for various applications.
CONN TERM RECT TONG 6 AWG #1/4
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Terminals Copp Comp Lug 2H #6 AWG 1/4
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14841-ND | 52AH0916 | LCC6-14B-L |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M6, 6Awg; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |