Panduit Corp. Terminals - Rectangular Connectors LCC6-14AF-L

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-22157-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-22157-ND
Terminals - Rectangular Connectors 298-22157-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit - 52AH0914 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit
52AH0914
Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit 52AH0914
TERM, 90DEG COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCC-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCC-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCC6-14AF-L
Terminals LCC6-14AF-L
Terminals Copp Comp Lug 2H #6 AWG

Terminals Copp Comp Lug 2H #6 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-22157-ND 52AH0914 LCC6-14AF-L
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details