Panduit Corp. Terminals - Rectangular Connectors LCC6-10ABW-L

Description
CONN TERM RECT TONG 6 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-22153-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-22153-ND
Terminals - Rectangular Connectors 298-22153-ND
CONN TERM RECT TONG 6 AWG #10

CONN TERM RECT TONG 6 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit - 52AH0911 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit
52AH0911
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit 52AH0911
TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCC6-10ABW-L
Terminals LCC6-10ABW-L
Terminals Copp Comp Lug 2H #6 AWG #10 (4

Terminals Copp Comp Lug 2H #6 AWG #10 (4

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-22153-ND 52AH0911 LCC6-10ABW-L
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M5, 6Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details