CONN TERM RECT TONG 400 MCM #1/2
TERMINAL, COMPRESSION LUG, 1/2"; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Terminals Copp Comp Lug 2H 400 kcmil 1/2
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14829-ND | 95H0556 | LCC400-12W-6 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, 1/2; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |