Panduit Corp. Electronic Connector LCC4-00-L

Description
CONN TERM RECT TONG 2-4 AWG / Lug Terminal 2AWG Copper 102.4mm Tin Product overview: LCC4-00-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-LCC4-00-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2-4 AWG / Lug Terminal 2AWG Copper 102.4mm Tin Product overview: LCC4-00-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-LCC4-00-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-LCC4-00-L
Electronic Connector 340-LCC4-00-L
CONN TERM RECT TONG 2-4 AWG / Lug Terminal 2AWG Copper 102.4mm Tin Product overview: LCC4-00-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-LCC4-00-L can be used for catalog matching and distributor lookup.

CONN TERM RECT TONG 2-4 AWG / Lug Terminal 2AWG Copper 102.4mm Tin Product overview: LCC4-00-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-LCC4-00-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - LCC4-00-L - 770971-LCC4-00-L - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LCC4-00-L
770971-LCC4-00-L
Rectangular Connectors - LCC4-00-L 770971-LCC4-00-L
Manufacturer: Panduit Corp Win Source Part Number: 770971-LCC4-00-L Series: Pan-Lug Packaging: Bulk Color: Gray Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 2-4 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.750" (19.05mm) Length - Overall: 4.030" (102.36mm) Insulation: Non-Insulated Tab Thickness: 0.070" (1.78mm) Family Name: LCC4 Terminal Style: No Stud Hole Diameter - Barrel ID: 0.280" (7.11mm) Diameter - Barrel OD: 0.380" (9.65mm) Categories: Connectors, Interconnects Introduction Date: December 16, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 770971-LCC4-00-L
Series: Pan-Lug
Packaging: Bulk
Color: Gray
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 2-4 AWG
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.750" (19.05mm)
Length - Overall: 4.030" (102.36mm)
Insulation: Non-Insulated
Tab Thickness: 0.070" (1.78mm)
Family Name: LCC4
Terminal Style: No Stud Hole
Diameter - Barrel ID: 0.280" (7.11mm)
Diameter - Barrel OD: 0.380" (9.65mm)
Categories: Connectors, Interconnects
Introduction Date: December 16, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
#4 Awg Wire - Two Piece Brazed Tongue Construction Rohs Compliant Panduit - 66H1342 - Newark, An Avnet Company
Chicago, IL, United States
#4 Awg Wire - Two Piece Brazed Tongue Construction Rohs Compliant Panduit
66H1342
#4 Awg Wire - Two Piece Brazed Tongue Construction Rohs Compliant Panduit 66H1342
#4 AWG Wire - Two Piece Brazed Tongue Construction RoHS Compliant: Yes

#4 AWG Wire - Two Piece Brazed Tongue Construction RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-LCC4-00-L 770971-LCC4-00-L 66H1342
Product Name Electronic Connector Rectangular Connectors - LCC4-00-L #4 Awg Wire - Two Piece Brazed Tongue Construction Rohs Compliant Panduit
Termination Crimp, Barrel Crimp, Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details