Panduit Corp. Terminals - Rectangular Connectors LCC4/0-38DW-X

Description
CONN TERM RECT LUG 4/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT LUG 4/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-1392-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-1392-ND
Terminals - Rectangular Connectors 298-1392-ND
CONN TERM RECT LUG 4/0 AWG #3/8

CONN TERM RECT LUG 4/0 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC4/0-38DW-X
Terminals LCC4/0-38DW-X
Terminals Copper Comp. Lug 2 Hole 4/0 AWG 3/8

Terminals Copper Comp. Lug 2 Hole 4/0 AWG 3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit - 52AH0908 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit
52AH0908
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit 52AH0908
TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-1392-ND LCC4/0-38DW-X 52AH0908
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data