CONN TERM RECT TONG 4/0 AWG #1/2
Terminals Copp Comp Lug 2H 4/0 AWG 1/2
TERMINAL, COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-11782-ND | LCC4/0-12-X | 52AH0904 |
| Product Name | Terminals - Rectangular Connectors | Terminals | Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |