Panduit Corp. Terminals - Rectangular Connectors LCC350-12-X

Description
CONN TERM RECT TONG 350 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 350 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11781-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11781-ND
Terminals - Rectangular Connectors 298-11781-ND
CONN TERM RECT TONG 350 MCM #1/2

CONN TERM RECT TONG 350 MCM #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC350-12-X
Terminals LCC350-12-X
Terminals Copp Comp Lug 2H 350 kcmil 1/2

Terminals Copp Comp Lug 2H 350 kcmil 1/2

Buy Now Datasheet
Terminal, Compression Lug, M14, 350Kcmil; Product Range Panduit - 45AC6156 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M14, 350Kcmil; Product Range Panduit
45AC6156
Terminal, Compression Lug, M14, 350Kcmil; Product Range Panduit 45AC6156
TERMINAL, COMPRESSION LUG, M14, 350KCMIL; Product Range:LCC Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M14; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M14, 350KCMIL; Product Range:LCC Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M14; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11781-ND LCC350-12-X 45AC6156
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M14, 350Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details