CONN TERM RECT TONG 2 AWG #3/8
Terminals Copp Comp Lug 2H #2 AWG
TERM, 45DEG COMPRESSION LUG, M10, 2AWG; Product Range:Pan-Lug LCC-WH Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | LCC2-38DWH-Q-ND | LCC2-38DWH-Q | 52AH0887 |
| Product Name | Terminals - Rectangular Connectors | Terminals | Term, 45Deg Compression Lug, M10, 2Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |