Panduit Corp. Terminals - Rectangular Connectors LCC2-14DW-Q

Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14815-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14815-ND
Terminals - Rectangular Connectors 298-14815-ND
CONN TERM RECT TONG 2 AWG #1/4

CONN TERM RECT TONG 2 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC2-14DW-Q
Terminals LCC2-14DW-Q
Terminals Copp Comp Lug 2H #2 AWG 1/4

Terminals Copp Comp Lug 2H #2 AWG 1/4

Buy Now Datasheet
Terminal, Compression Lug, 1/4, 2Awg; Product Range Panduit - 72AC7919 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4, 2Awg; Product Range Panduit
72AC7919
Terminal, Compression Lug, 1/4, 2Awg; Product Range Panduit 72AC7919
TERMINAL, COMPRESSION LUG, 1/4", 2AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4", 2AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14815-ND LCC2-14DW-Q 72AC7919
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, 1/4, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers