Panduit Corp. Terminals - Rectangular Connectors LCC2-14A-Q

Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14812-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14812-ND
Terminals - Rectangular Connectors 298-14812-ND
CONN TERM RECT TONG 2 AWG #1/4

CONN TERM RECT TONG 2 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC2-14A-Q
Terminals LCC2-14A-Q
Terminals Copp Comp Lug 2H #2 AWG 1/4

Terminals Copp Comp Lug 2H #2 AWG 1/4

Buy Now
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit - 52AH0881 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
52AH0881
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit 52AH0881
TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14812-ND LCC2-14A-Q 52AH0881
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2786.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Crocodile Clips - 1902556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Bronze
Features RoHS; Insulated
View Details