Terminals Copp Comp Lug 2H 2/0 AWG 1/4
CONN TERM RECT TONG 2/0 AWG #1/4
TERMINAL, COMPRESSION LUG, M6, 2/0AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
Product Number | LCC2/0-14AW-X | 298-22113-ND | 52AH0889 |
Product Name | Terminals | Terminals - Rectangular Connectors | Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit |
Terminal Type | Rectangular Tongue | Wire Lug |