Panduit Corp. Terminals - Rectangular Connectors LCC2/0-12W-X

Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14807-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14807-ND
Terminals - Rectangular Connectors 298-14807-ND
CONN TERM RECT TONG 2/0 AWG #1/2

CONN TERM RECT TONG 2/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, 1/2, 2/0Awg; Product Range Panduit - 72AC7922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2, 2/0Awg; Product Range Panduit
72AC7922
Terminal, Compression Lug, 1/2, 2/0Awg; Product Range Panduit 72AC7922
TERMINAL, COMPRESSION LUG, 1/2", 2/0AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2", 2/0AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14807-ND 72AC7922
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 1/2, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2620.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details