The LCC1-56B-E-ND is a two-hole, long barrel lug designed for use with stranded copper conductors. It features a 5/16-inch stud hole size and a 0.75-inch stud hole spacing. The long barrel design maximizes the number of crimps, enhancing wire pull-out strength and electrical performance. The lug is tin-plated to resist corrosion and is suitable for harsh environments due to its enclosed barrel that prevents corrosive materials from entering. It is UL Listed and CSA Certified for applications up to 35 kV and is temperature rated to 90°C when crimped with compatible tools. The product has been tested by Telcordia and meets NEBS Level 3 standards, making it a reliable choice for various electrical applications.
CONN TERM RECT TONG 1 AWG #5/16
Terminals Copper Comp. Lug 2H #1 AWG 5/16
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | LCC1-56B-E-ND | LCC1-56B-E |
| Product Name | Terminals - Rectangular Connectors | Terminals |
| Terminal Type | Rectangular Tongue |