Panduit Corp. Terminals - Rectangular Connectors LCC1-38D-E

Description
CONN TERM RECT TONG 1 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14805-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14805-ND
Terminals - Rectangular Connectors 298-14805-ND
CONN TERM RECT TONG 1 AWG #3/8

CONN TERM RECT TONG 1 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC1-38D-E
Terminals LCC1-38D-E
Terminals Copp Comp Lug 2H #1 AWG 3/8

Terminals Copp Comp Lug 2H #1 AWG 3/8

Buy Now Datasheet
Terminal, Compression Lug, 3/8, 1Awg; Product Range Panduit - 72AC7917 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8, 1Awg; Product Range Panduit
72AC7917
Terminal, Compression Lug, 3/8, 1Awg; Product Range Panduit 72AC7917
TERMINAL, COMPRESSION LUG, 3/8", 1AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8", 1AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14805-ND LCC1-38D-E 72AC7917
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, 3/8, 1Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details