The product is a rectangular connector terminal designed for use with stranded copper conductors. It features a long barrel design that maximizes the number of crimps, enhancing wire pull-out strength and electrical performance. The barrels are color-coded and marked with die index numbers for accurate crimp die selection. This terminal is tin-plated to resist corrosion and has an enclosed barrel to prevent contaminants from entering, making it suitable for harsh environments. It is UL Listed and CSA Certified for applications up to 35 kV and is temperature rated to 90°C when crimped with compatible tools. Additionally, it meets NEBS Level 3 standards and is approved by the American Bureau of Shipping. The terminal is available with various NEMA hole sizes and spacing options.
CONN TERM RECT TONG 1 AWG #1/4
Terminals Copp Comp Lug 2H #1 AWG 1/4
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-22083-ND | LCC1-14B-E |
| Product Name | Terminals - Rectangular Connectors | Terminals |
| Terminal Type | Rectangular Tongue |