Panduit Corp. Terminals - Rectangular Connectors LCC1/0-38DWF-X

Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-22089-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-22089-ND
Terminals - Rectangular Connectors 298-22089-ND
CONN TERM RECT TONG 1/0 AWG #3/8

CONN TERM RECT TONG 1/0 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals Copp Comp Lug 2 Hole 1/0 AWG

Terminals Copp Comp Lug 2 Hole 1/0 AWG

Buy Now Datasheet
Term, 90Deg Compression Lug, M10, 1/0Awg; Product Range Panduit - 52AH0875 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M10, 1/0Awg; Product Range Panduit
52AH0875
Term, 90Deg Compression Lug, M10, 1/0Awg; Product Range Panduit 52AH0875
TERM, 90DEG COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCC-WF Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCC-WF Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-22089-ND LCC1/0-38DWF-X 52AH0875
Product Name Terminals - Rectangular Connectors Terminals Term, 90Deg Compression Lug, M10, 1/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers