Panduit Corp. Terminals - Rectangular Connectors LCC1/0-38DW-X

Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14799-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14799-ND
Terminals - Rectangular Connectors 298-14799-ND
CONN TERM RECT TONG 1/0 AWG #3/8

CONN TERM RECT TONG 1/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit - 52AH0874 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit
52AH0874
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit 52AH0874
TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
LCC1/0-38DW-X
Terminals LCC1/0-38DW-X
Terminals Copp Comp. Lug 2H 1/0 AWG 3/8

Terminals Copp Comp. Lug 2H 1/0 AWG 3/8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14799-ND 52AH0874 LCC1/0-38DW-X
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1849676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details