CONN TERM RECT TONG 8 AWG #1/4
Terminals Copp Comp Lug 1 Hole #8 AWG F
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14796-ND | LCBX8-14-L | 52AH0826 |
| Product Name | Terminals - Rectangular Connectors | Terminals | Terminal, Compression Lug, M6, 8Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |