Panduit Corp. Terminals - Rectangular Connectors LCBX2-38-E

Description
CONN TERM RECT TONG 2 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14789-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14789-ND
Terminals - Rectangular Connectors 298-14789-ND
CONN TERM RECT TONG 2 AWG #3/8

CONN TERM RECT TONG 2 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit - 52AH0819 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit
52AH0819
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit 52AH0819
TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCBX2-38-E
Terminals LCBX2-38-E
Terminals Copp Comp Lug 1 Hole #2 AWG F

Terminals Copp Comp Lug 1 Hole #2 AWG F

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14789-ND 52AH0819 LCBX2-38-E
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 2Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers