Panduit Corp. Terminals - Rectangular Connectors LCBX2/0-38-X

Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14786-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14786-ND
Terminals - Rectangular Connectors 298-14786-ND
CONN TERM RECT TONG 2/0 AWG #3/8

CONN TERM RECT TONG 2/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit - 52AH0821 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit
52AH0821
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit 52AH0821
TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCBX2/0-38-X
Terminals LCBX2/0-38-X
Terminals Copp Comp Lug 1 Hole 2/0 AWG

Terminals Copp Comp Lug 1 Hole 2/0 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14786-ND 52AH0821 LCBX2/0-38-X
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data