Panduit Corp. Terminals - Rectangular Connectors LCBX1/0-38-X

Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14785-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14785-ND
Terminals - Rectangular Connectors 298-14785-ND
CONN TERM RECT TONG 1/0 AWG #3/8

CONN TERM RECT TONG 1/0 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCBX1/0-38-X
Terminals LCBX1/0-38-X
Terminals Copp Comp Lug 1 Hole 1/0 AWG

Terminals Copp Comp Lug 1 Hole 1/0 AWG

Buy Now Datasheet
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit - 52AH0817 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit
52AH0817
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit 52AH0817
TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14785-ND LCBX1/0-38-X 52AH0817
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
#4 Stud Lockwasher Solder Lug - 7314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details