Panduit Corp. Terminals - Rectangular Connectors LCB8-14-L

Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14783-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14783-ND
Terminals - Rectangular Connectors 298-14783-ND
CONN TERM RECT TONG 8 AWG #1/4

CONN TERM RECT TONG 8 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit - 52AH0842 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit
52AH0842
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit 52AH0842
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCB8-14-L
Terminals LCB8-14-L
Terminals RING-LUG 08AWG 1/4 CU SN

Terminals RING-LUG 08AWG 1/4 CU SN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14783-ND 52AH0842 LCB8-14-L
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 8Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers