The product is a rectangular connector terminal designed for high conductivity applications. It features a seamless copper tube construction with an electro-tin plating, ensuring reliable electrical performance. The terminal accommodates wire sizes up to 750 kcmil and is suitable for stranded copper wire types, including Class B and Class C configurations. It has a wire strip length of 2-15/16 inches and a stud size of 1/2 inch. The terminal is UL listed for applications up to 35 kV, with a temperature rating of 90°C. Additionally, it includes color-coded barrel markings for easy identification and a beveled wire entry for improved usability. This product is certified for use in various industrial applications, making it a suitable choice for engineers seeking reliable and high-performance connectors.
CONN TERM RECT TONG 750 MCM #1/2
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-22045-ND |
| Product Name | Terminals - Rectangular Connectors |
| Terminal Type | Rectangular Tongue |