The product is a copper lug terminal designed for use with 6 AWG stranded copper wire. It features a seamless copper tube construction with electro-tin plating, ensuring high conductivity. The terminal is UL listed and CSA certified for applications up to 35kV, making it suitable for high-voltage environments. It has a wire strip length of 1-1/4 inches and a stud size of 3/8 inches. The barrel is color-coded blue for easy identification and includes markings for die index numbers. The terminal is rated for a maximum temperature of 90°C. This product is ideal for engineers looking for reliable and certified wire connectors for their electrical projects.
CONN TERM RECT TONG 6 AWG #3/8
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Terminals Copper Comp Lug 1H #6 AWG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14782-ND | 93B2156 | LCB6-38-L |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M10, 6Awg; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |