Panduit Corp. Terminals - Rectangular Connectors LCB6-14F-L

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11771-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11771-ND
Terminals - Rectangular Connectors 298-11771-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCB6-14F-L
Terminals LCB6-14F-L
Terminals Copp Comp Lug 1 Hole #6 AWG

Terminals Copp Comp Lug 1 Hole #6 AWG

Buy Now Datasheet
Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit - 52AH0841 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit
52AH0841
Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit 52AH0841
TERM, 90DEG COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCB-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCB-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11771-ND LCB6-14F-L 52AH0841
Product Name Terminals - Rectangular Connectors Terminals Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details