Panduit Corp. Terminals - Rectangular Connectors LCB4-56-L

Description
CONN TERM RECT TONG 4 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14778-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14778-ND
Terminals - Rectangular Connectors 298-14778-ND
CONN TERM RECT TONG 4 AWG #5/16

CONN TERM RECT TONG 4 AWG #5/16

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCB4-56-L
Terminals LCB4-56-L
Terminals Copp Comp Lug 1 Hole #4 - #3

Terminals Copp Comp Lug 1 Hole #4 - #3

Buy Now
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit - 52AH0839 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit
52AH0839
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit 52AH0839
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14778-ND LCB4-56-L 52AH0839
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M8, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-11351-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers