Panduit Corp. Terminals - Rectangular Connectors LCB4-38-L

Description
CONN TERM RECT TONG 4 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14777-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14777-ND
Terminals - Rectangular Connectors 298-14777-ND
CONN TERM RECT TONG 4 AWG #3/8

CONN TERM RECT TONG 4 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit - 52AH0838 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit
52AH0838
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit 52AH0838
TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14777-ND 52AH0838
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Bootlace Ferrules - 1788738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details