Panduit Corp. Terminals - Rectangular Connectors LCB4/0-12-X

Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11768-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11768-ND
Terminals - Rectangular Connectors 298-11768-ND
CONN TERM RECT TONG 4/0 AWG #1/2

CONN TERM RECT TONG 4/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit - 52AH0840 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit
52AH0840
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit 52AH0840
TERMINAL, COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCB4/0-12-X
Terminals LCB4/0-12-X
Terminals Copp Comp Lug 1 Hole 4/0 AWG

Terminals Copp Comp Lug 1 Hole 4/0 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11768-ND 52AH0840 LCB4/0-12-X
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data