The Terminal, Compression Lug, M10, 3/0 AWG from Panduit is designed for use with stranded copper conductors. It features a long barrel that maximizes the number of crimps, enhancing wire pull-out strength and electrical performance. The enclosed barrel design prevents corrosive materials from entering, making it suitable for harsh environments. This lug is tin-plated to inhibit corrosion and is UL Listed and CSA Certified for up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It also meets NEBS Level 3 standards and is approved by the American Bureau of Shipping, indicating its reliability in demanding applications.
CONN TERM RECT TONG 3/0 AWG #3/8
TERMINAL, COMPRESSION LUG, M10, 3/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Terminals Copp Comp Lug 1 Hole 3/0 AWG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14773-ND | 96B3991 | LCB3/0-38-X |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |