Panduit Corp. Terminals - Rectangular Connectors LCB2/0-38-X

Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11766-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11766-ND
Terminals - Rectangular Connectors 298-11766-ND
CONN TERM RECT TONG 2/0 AWG #3/8

CONN TERM RECT TONG 2/0 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCB2/0-38-X
Terminals LCB2/0-38-X
Terminals Copper Comp Lug 1H 2/0 AWG

Terminals Copper Comp Lug 1H 2/0 AWG

Buy Now Datasheet
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit - 52AH0835 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit
52AH0835
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit 52AH0835
TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11766-ND LCB2/0-38-X 52AH0835
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details