Panduit Corp. Terminals - Rectangular Connectors LCB2/0-12-X

Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14767-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14767-ND
Terminals - Rectangular Connectors 298-14767-ND
CONN TERM RECT TONG 2/0 AWG #1/2

CONN TERM RECT TONG 2/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit - 52AH0834 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit
52AH0834
Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit 52AH0834
TERMINAL, COMPRESSION LUG, M12, 2/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
LCB2/0-12-X
Terminals LCB2/0-12-X
Terminals Copp Comp Lug 1 Hole 2/0 AWG

Terminals Copp Comp Lug 1 Hole 2/0 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14767-ND 52AH0834 LCB2/0-12-X
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data