Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCB1250-34-3

Description
Win Source Part Number: 1069031-LCB1250-34-3 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Yellow Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 1250MCM (kcmil) Contact Material: Copper Standard Package: 3 Terminal Type: Rectangular Tongue Width - Outer Edges: 2.480" (62.99mm) Length - Overall: 6.550" (166.37mm) Insulation: Non-Insulated Tab Thickness: 0.370" (9.40mm) Stud/Tab Size: 3/4 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 1.360" (34.54mm) Diameter - Barrel OD: 1.730" (43.94mm) Diameter - Ring ID: 0.810" (20.57mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-LCB1250-34-3,2 98-LCB1250-34-3 Base Product Number: LCB1250 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1069031-LCB1250-34-3 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Yellow Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 1250MCM (kcmil) Contact Material: Copper Standard Package: 3 Terminal Type: Rectangular Tongue Width - Outer Edges: 2.480" (62.99mm) Length - Overall: 6.550" (166.37mm) Insulation: Non-Insulated Tab Thickness: 0.370" (9.40mm) Stud/Tab Size: 3/4 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 1.360" (34.54mm) Diameter - Barrel OD: 1.730" (43.94mm) Diameter - Ring ID: 0.810" (20.57mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-LCB1250-34-3,2 98-LCB1250-34-3 Base Product Number: LCB1250 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1069031-LCB1250-34-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1069031-LCB1250-34-3
Connectors, Interconnects - Terminals - Rectangular Connectors 1069031-LCB1250-34-3
Win Source Part Number: 1069031-LCB1250-34-3 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Yellow Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 1250MCM (kcmil) Contact Material: Copper Standard Package: 3 Terminal Type: Rectangular Tongue Width - Outer Edges: 2.480" (62.99mm) Length - Overall: 6.550" (166.37mm) Insulation: Non-Insulated Tab Thickness: 0.370" (9.40mm) Stud/Tab Size: 3/4 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 1.360" (34.54mm) Diameter - Barrel OD: 1.730" (43.94mm) Diameter - Ring ID: 0.810" (20.57mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-LCB1250-34-3,2 98-LCB1250-34-3 Base Product Number: LCB1250 Product Status: Obsolete

Win Source Part Number: 1069031-LCB1250-34-3
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Yellow
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 1250MCM (kcmil)
Contact Material: Copper
Standard Package: 3
Terminal Type: Rectangular Tongue
Width - Outer Edges: 2.480" (62.99mm)
Length - Overall: 6.550" (166.37mm)
Insulation: Non-Insulated
Tab Thickness: 0.370" (9.40mm)
Stud/Tab Size: 3/4 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 1.360" (34.54mm)
Diameter - Barrel OD: 1.730" (43.94mm)
Diameter - Ring ID: 0.810" (20.57mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-LCB1250-34-3,298-LCB1250-34-3
Base Product Number: LCB1250
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1069031-LCB1250-34-3
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Socket to Mini Banana Socket, Adapter - 8030 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Male Straight Termination - ET-SMS-TM-2M - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details