Panduit Corp. Terminals - LCB114 LCB114

Description
Manufacturer: Panduit Corp Win Source Part Number: 206080-LCB114 Packaging: Bulk Color: Green Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 1 AWG Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.700" (17.78mm) Length - Overall: 2.370" (60.20mm) Insulation: Non-Insulated Tab Thickness: 0.110" (2.79mm) Stud/Tab Size: 1/4 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.360" (9.14mm) Diameter - Barrel OD: 0.470" (11.94mm) Diameter - Ring ID: 0.270" (6.86mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 206080-LCB114 Packaging: Bulk Color: Green Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 1 AWG Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.700" (17.78mm) Length - Overall: 2.370" (60.20mm) Insulation: Non-Insulated Tab Thickness: 0.110" (2.79mm) Stud/Tab Size: 1/4 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.360" (9.14mm) Diameter - Barrel OD: 0.470" (11.94mm) Diameter - Ring ID: 0.270" (6.86mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - LCB114 - 206080-LCB114 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - LCB114
206080-LCB114
Terminals - LCB114 206080-LCB114
Manufacturer: Panduit Corp Win Source Part Number: 206080-LCB114 Packaging: Bulk Color: Green Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 1 AWG Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.700" (17.78mm) Length - Overall: 2.370" (60.20mm) Insulation: Non-Insulated Tab Thickness: 0.110" (2.79mm) Stud/Tab Size: 1/4 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.360" (9.14mm) Diameter - Barrel OD: 0.470" (11.94mm) Diameter - Ring ID: 0.270" (6.86mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 206080-LCB114
Packaging: Bulk
Color: Green
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 1 AWG
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.700" (17.78mm)
Length - Overall: 2.370" (60.20mm)
Insulation: Non-Insulated
Tab Thickness: 0.110" (2.79mm)
Stud/Tab Size: 1/4 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.360" (9.14mm)
Diameter - Barrel OD: 0.470" (11.94mm)
Diameter - Ring ID: 0.270" (6.86mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 206080-LCB114
Product Name Terminals - LCB114
Termination Crimp, Barrel
Unlock Full Specs
to access all available technical data

Similar Products