CONN TERM RECT TONG 10 AWG #1/4
TERMINAL, COMPRESSION LUG, 1/4", 10AWG; Product Range:Pan-Lug LCB-W Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Terminals Copper Comp Lug 1H #10 AWG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-11765-ND | 72AC7913 | LCB10-14W-L |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, 1/4, 10Awg; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |